Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999802-GAL20V8B10LD8
Mounting: SMD (SMT)
Frequency: 62.5 MHz
Operating Supply Voltage: 5 V
Number of Pins: 24
Propagation Delay: 10 ns
Categories: OEM Parts(F-I)
Case / Package: CDIP
Alternative Parts (Cross-Reference): GAL20V8B10LD883GAL20
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 130 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999802-GAL20V8B10LD883 |
| Product Name | OEM Parts - OEM Parts (F - I) - GAL20V8B10LD883 |