Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QPI GAL20V8B-25QPI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176814-GAL20V8B-25Q PI Series: GAL20V8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-DIP (0.300", 7.62mm) Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL20V8B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): GAL20V8B-25QJNI; GAL20V8B-25QJI; GAL20V8B-25QPNI; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: Indonesia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176814-GAL20V8B-25Q PI Series: GAL20V8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-DIP (0.300", 7.62mm) Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL20V8B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): GAL20V8B-25QJNI; GAL20V8B-25QJI; GAL20V8B-25QPNI; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: Indonesia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QPI - 1176814-GAL20V8B-25QPI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QPI
1176814-GAL20V8B-25QPI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QPI 1176814-GAL20V8B-25QPI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176814-GAL20V8B-25Q PI Series: GAL20V8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-DIP (0.300", 7.62mm) Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL20V8B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): GAL20V8B-25QJNI; GAL20V8B-25QJI; GAL20V8B-25QPNI; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: Indonesia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176814-GAL20V8B-25QPI
Series: GAL20V8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 25.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 8
Part Status: Obsolete(EOL)
Family Name: GAL20V8B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): GAL20V8B-25QJNI; GAL20V8B-25QJI; GAL20V8B-25QPNI;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: Indonesia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP FPGA Programmable Logic Device - 719-GAL20V8B-25QPI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP FPGA Programmable Logic Device
719-GAL20V8B-25QPI
DIP FPGA Programmable Logic Device 719-GAL20V8B-25QPI
EE PLD, 25ns, PAL-Type, CMOS, PDIP24, PLASTIC, DIP-24 Product overview: GAL20V8B-25QPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8B-25QPI can be used for catalog matching and distributor lookup.

EE PLD, 25ns, PAL-Type, CMOS, PDIP24, PLASTIC, DIP-24 Product overview: GAL20V8B-25QPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8B-25QPI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QPI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL20V8B-25QPI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL20V8B-25QPI
IC CPLD 8MC 25NS 24DIP

IC CPLD 8MC 25NS 24DIP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QPI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL20V8B-25QPI
CPLDs (Complex Programmable Logic Devices) GAL20V8B-25QPI
GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP

GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL20V8B-25QPI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL20V8B-25QPI
IC CPLD 8MC 25NS 24DIP

IC CPLD 8MC 25NS 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1176814-GAL20V8B-25QPI 719-GAL20V8B-25QPI GAL20V8B-25QPI GAL20V8B-25QPI GAL20V8B-25QPI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QPI DIP FPGA Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Macrocells 8 8
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V
Unlock Full Specs
to access all available technical data