Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QJI GAL20V8B-25QJI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176812-GAL20V8B-25Q JI Series: GAL20V8 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL20V8B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): GAL20V8B-25QPI; GAL20V8B-25QPNI; GAL20V8B-25QJNI; Introduction Date: August 21, 2008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176812-GAL20V8B-25Q JI Series: GAL20V8 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL20V8B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): GAL20V8B-25QPI; GAL20V8B-25QPNI; GAL20V8B-25QJNI; Introduction Date: August 21, 2008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QJI - 1176812-GAL20V8B-25QJI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QJI
1176812-GAL20V8B-25QJI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QJI 1176812-GAL20V8B-25QJI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176812-GAL20V8B-25Q JI Series: GAL20V8 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL20V8B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): GAL20V8B-25QPI; GAL20V8B-25QPNI; GAL20V8B-25QJNI; Introduction Date: August 21, 2008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176812-GAL20V8B-25QJI
Series: GAL20V8
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 25.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 8
Part Status: Obsolete(EOL)
Family Name: GAL20V8B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): GAL20V8B-25QPI; GAL20V8B-25QPNI; GAL20V8B-25QJNI;
Introduction Date: August 21, 2008
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 719-GAL20V8B-25QJI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL20V8B-25QJI
FPGA Programmable Logic Device 719-GAL20V8B-25QJI
EE PLD, 25ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL20V8B-25QJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8B-25QJI can be used for catalog matching and distributor lookup.

EE PLD, 25ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL20V8B-25QJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8B-25QJI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QJI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL20V8B-25QJI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL20V8B-25QJI
IC CPLD 8MC 25NS 28PLCC

IC CPLD 8MC 25NS 28PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL20V8B-25QJI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL20V8B-25QJI
IC CPLD 8MC 25NS 28PLCC

IC CPLD 8MC 25NS 28PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QJI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL20V8B-25QJI
CPLDs (Complex Programmable Logic Devices) GAL20V8B-25QJI
GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)

GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1176812-GAL20V8B-25QJI 719-GAL20V8B-25QJI GAL20V8B-25QJI GAL20V8B-25QJI GAL20V8B-25QJI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QJI FPGA Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) CPLDs (Complex Programmable Logic Devices)
Macrocells 8 8
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details