Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176811-GAL20V8B-25Q
Packaging: Tube
Mounting Style: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 25.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 8
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: GAL20V8
Manufacturer Pack Quantity: 370
MSL Level: 3 (168 Hours)
EE PLD, 25ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL20V8B-25QJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8B-25QJ can be used for catalog matching and distributor lookup.
IC CPLD 8MC 25NS 28PLCC
IC CPLD 8MC 25NS 28PLCC
GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1176811-GAL20V8B-25QJ | 719-GAL20V8B-25QJ | GAL20V8B-25QJ | GAL20V8B-25QJ | GAL20V8B-25QJ |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-25QJ | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 8 | 8 | |||
| Logic Family | CMOS | ||||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | |||
| Supply Voltage | Other; 4.75V ~ 5.25V |