Win Source Part Number: 1060460-GAL20V8B-20Q
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: GAL®20V8
Package: Tube
Standard Package: 37
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 20 ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 8
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): GAL20RA10B-20LJI; GAL16V8D-15LJNI; ATF22V10CQ-15JU; ATF750CL-15JU; GAL20RA10B-15LJ; ATF750LVC-15JUGAL20V
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: GAL20V8
Product Status: Obsolete
SPLD GAL Family 8 Macro Cells 50MHz 5V 28-Pin PLCC Product overview: GAL20V8B-20QJNI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8B-20QJNI can be used for catalog matching and distributor lookup.
GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)
IC CPLD 8MC 20NS 28PLCC
IC CPLD 8MC 20NS 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1060460-GAL20V8B-20QJNI | 719-GAL20V8B-20QJNI | GAL20V8B-20QJNI | GAL20V8B-20QJNI | GAL20V8B-20QJNI |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | 50MHz 5V FPGA Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 8 | 8 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 5V | |||
| Package Type | Other; PLCC | Other; 28-LCC (J-Lead) | PLCC |