Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-15QJ GAL20V8B-15QJ

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176803-GAL20V8B-15Q J Packaging: Tube Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 8 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 28-LCC Alternative Parts (Cross-Reference): GAL20V8B-15QJN; GAL20V8B-15QPN; GAL20V8B-15QP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: GAL20V8 Manufacturer Pack Quantity: 370 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176803-GAL20V8B-15Q J Packaging: Tube Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 8 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 28-LCC Alternative Parts (Cross-Reference): GAL20V8B-15QJN; GAL20V8B-15QPN; GAL20V8B-15QP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: GAL20V8 Manufacturer Pack Quantity: 370 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-15QJ - 1176803-GAL20V8B-15QJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-15QJ
1176803-GAL20V8B-15QJ
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-15QJ 1176803-GAL20V8B-15QJ
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176803-GAL20V8B-15Q J Packaging: Tube Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 8 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 28-LCC Alternative Parts (Cross-Reference): GAL20V8B-15QJN; GAL20V8B-15QPN; GAL20V8B-15QP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: GAL20V8 Manufacturer Pack Quantity: 370 MSL Level: 3 (168 Hours)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176803-GAL20V8B-15QJ
Packaging: Tube
Mounting Style: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 8
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 28-LCC
Alternative Parts (Cross-Reference): GAL20V8B-15QJN; GAL20V8B-15QPN; GAL20V8B-15QP;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: GAL20V8
Manufacturer Pack Quantity: 370
MSL Level: 3 (168 Hours)

Buy Now
FPGA Programmable Logic Device - 719-GAL20V8B-15QJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL20V8B-15QJ
FPGA Programmable Logic Device 719-GAL20V8B-15QJ
EE PLD, 15ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL20V8B-15QJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8B-15QJ can be used for catalog matching and distributor lookup.

EE PLD, 15ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL20V8B-15QJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8B-15QJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL20V8B-15QJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL20V8B-15QJ
CPLDs (Complex Programmable Logic Devices) GAL20V8B-15QJ
GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)

GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-15QJ - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL20V8B-15QJ
Embedded - CPLDs (Complex Programmable Logic Devices) GAL20V8B-15QJ
IC CPLD 8MC 15NS 28PLCC

IC CPLD 8MC 15NS 28PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL20V8B-15QJ
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL20V8B-15QJ
IC CPLD 8MC 15NS 28PLCC

IC CPLD 8MC 15NS 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1176803-GAL20V8B-15QJ 719-GAL20V8B-15QJ GAL20V8B-15QJ GAL20V8B-15QJ GAL20V8B-15QJ
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-15QJ FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Macrocells 8 8
Logic Family CMOS
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F)
Supply Voltage Other; 4.75V ~ 5.25V Other; 5V
Unlock Full Specs
to access all available technical data