Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 067630-GAL20V8B-10LP
Packaging: Tube/Rail
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 24-PDIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
EE PLD, 10ns, PAL-Type, CMOS, PDIP24, PLASTIC, DIP-24 Product overview: GAL20V8B-10LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20V8B-10LP can be used for catalog matching and distributor lookup.
IC CPLD 8MC 10NS 24DIP
GAL®20V8 Programmable Logic Device (PLD) IC 8 Macrocells 24-PDIP
IC CPLD 8MC 10NS 24DIP
IC CPLD 8MC 10NS 24DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 067630-GAL20V8B-10LP | 719-GAL20V8B-10LP | GAL20V8B-10LP | GAL20V8B-10LP | GAL20V8B-10LP | GAL20V8B-10LP |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL20V8B-10LP | DIP FPGA Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 8 | 8 | 8 | |||
| Package Type | PDIP; Other; 24-PDIP | Other; PDIP | Other; 24-DIP (0.300", 7.62mm) | Other; 24-DIP (0.300\", 7.62mm) | PDIP | |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | ||||
| Supply Voltage | Other; 4.75 V to 5.25 V | Other; 5V |