EE PLD, 20ns, PAL-Type, CMOS, PDIP24, PLASTIC, DIP-24 Product overview: GAL20RA10B-20LPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20RA10B-20LPI
IC CPLD 10MC 20NS 24DIP
IC CPLD 10MC 20NS 24DIP
IC CPLD 10MC 20NS 24DIP
GAL®20RA10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 719-GAL20RA10B-20LPI | GAL20RA10B-20LPI | GAL20RA10B-20LPI | GAL20RA10B-20LPI | GAL20RA10B-20LPI |
| Product Name | DIP FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; PDIP | PDIP | Other; 24-DIP (0.300", 7.62mm) | Other; 24-DIP (0.300\", 7.62mm) | |
| Internal Frequency | 41.7 MHz | ||||
| Operating Temperature | -40 C (-40 F) | ||||
| Propagation Delay | 20 ns | 20 ns |