Win Source Part Number: 1128496-GAL20RA10B-2
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: GAL®20RA10
Package: Tube
Standard Package: 37
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 20 ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 10
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: GAL20RA10
Product Status: Obsolete
RoHS Status: RoHS non-compliant
EE PLD, 20ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: GAL20RA10B-20LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20RA10B-20LJI
IC CPLD 10MC 20NS 28PLCC
GAL®20RA10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
IC CPLD 10MC 20NS 28PLCC
IC CPLD 10MC 20NS 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1128496-GAL20RA10B-20LJI | 719-GAL20RA10B-20LJI | GAL20RA10B-20LJI | GAL20RA10B-20LJI | GAL20RA10B-20LJI | GAL20RA10B-20LJI |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | FPGA Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 10 | 10 | 10 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 5V | ||||
| Package Type | Other; PLCC | Other; 28-LCC (J-Lead) | PLCC | Other; 28-LCC (J-Lead) |