EE PLD, 10ns, PAL-Type, CMOS, PDIP24, PLASTIC, DIP-24 Product overview: GAL20RA10B-10LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL20RA10B-10LP can be used for catalog matching and distributor lookup.
IC CPLD 10MC 10NS 24DIP
GAL®20RA10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC CPLD 10MC 10NS 24DIP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-GAL20RA10B-10LP | GAL20RA10B-10LP | GAL20RA10B-10LP | GAL20RA10B-10LP |
| Product Name | DIP FPGA Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; PDIP | Other; 24-DIP (0.300\", 7.62mm) | PDIP | |
| Internal Frequency | 71.4 MHz | |||
| Operating Temperature | 0 C (32 F) | |||
| Propagation Delay | 10 ns | 10 ns |