IC CPLD 10MC 20NS 20DIP
EE PLD, 20ns, PAL-Type, CMOS, PDIP20, PLASTIC, DIP-20 Product overview: GAL18V10B-20LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL18V10B-20LP can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 067626-GAL18V10B-20L
Packaging: Tube/Rail
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC CPLD 10MC 20NS 20DIP
IC CPLD 10MC 20NS 20DIP
GAL®18V10 Programmable Logic Device (PLD) IC 10 Macrocells 20-PDIP
IC CPLD 10MC 20NS 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | GAL18V10B-20LP-ND | 719-GAL18V10B-20LP | 067626-GAL18V10B-20LP | GAL18V10B-20LP | GAL18V10B-20LP | GAL18V10B-20LP | GAL18V10B-20LP |
| Product Name | PLDs (Programmable Logic Device) | DIP FPGA Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-20LP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; "20-DIP (0.300"", 7.62mm)" | Other; PDIP | PDIP; Other; 20-PDIP | Other; 20-DIP (0.300", 7.62mm) | PDIP | Other; 20-DIP (0.300\", 7.62mm) | |
| Internal Frequency | 62.5 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | |||||
| Propagation Delay | 20 ns | 20 ns |