Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-20LJ GAL18V10B-20LJ

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 067625-GAL18V10B-20L J Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 067625-GAL18V10B-20L J Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-20LJ - 067625-GAL18V10B-20LJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-20LJ
067625-GAL18V10B-20LJ
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-20LJ 067625-GAL18V10B-20LJ
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 067625-GAL18V10B-20L J Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 067625-GAL18V10B-20LJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 719-GAL18V10B-20LJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL18V10B-20LJ
FPGA Programmable Logic Device 719-GAL18V10B-20LJ
EE PLD, 20ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL18V10B-20LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL18V10B-20LJ can be used for catalog matching and distributor lookup.

EE PLD, 20ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL18V10B-20LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL18V10B-20LJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-20LJ - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL18V10B-20LJ
Embedded - CPLDs (Complex Programmable Logic Devices) GAL18V10B-20LJ
IC CPLD 10MC 20NS 20PLCC

IC CPLD 10MC 20NS 20PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL18V10B-20LJ
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL18V10B-20LJ
IC CPLD 10MC 20NS 20PLCC

IC CPLD 10MC 20NS 20PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - GAL18V10B-20LJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL18V10B-20LJ
CPLDs (Complex Programmable Logic Devices) GAL18V10B-20LJ
GAL®18V10 Programmable Logic Device (PLD) IC 10 Macrocells 20-PLCC (9x9)

GAL®18V10 Programmable Logic Device (PLD) IC 10 Macrocells 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD)
Product Number 067625-GAL18V10B-20LJ 719-GAL18V10B-20LJ GAL18V10B-20LJ GAL18V10B-20LJ GAL18V10B-20LJ
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-20LJ FPGA Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) CPLDs (Complex Programmable Logic Devices)
Macrocells 10 10
Package Type PLCC; Other; 20-PLCC (9x9) Other; PLCC PLCC Other; 20-LCC (J-Lead)
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F)
Supply Voltage Other; 4.75 V to 5.25 V Other; 5V
Unlock Full Specs
to access all available technical data