Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-10LP GAL18V10B-10LP

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 204405-GAL18V10B-10L P Packaging: Tube/Rail Mounting: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 204405-GAL18V10B-10L P Packaging: Tube/Rail Mounting: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-10LP - 204405-GAL18V10B-10LP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-10LP
204405-GAL18V10B-10LP
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-10LP 204405-GAL18V10B-10LP
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 204405-GAL18V10B-10L P Packaging: Tube/Rail Mounting: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 204405-GAL18V10B-10LP
Packaging: Tube/Rail
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
DIP FPGA Programmable Logic Device
719-GAL18V10B-10LP
DIP FPGA Programmable Logic Device 719-GAL18V10B-10LP
EE PLD, 10ns, PAL-Type, CMOS, PDIP20, PLASTIC, DIP-20 Product overview: GAL18V10B-10LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL18V10B-10LP can be used for catalog matching and distributor lookup.

EE PLD, 10ns, PAL-Type, CMOS, PDIP20, PLASTIC, DIP-20 Product overview: GAL18V10B-10LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL18V10B-10LP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - GAL18V10B-10LP-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
GAL18V10B-10LP-ND
PLDs (Programmable Logic Device) GAL18V10B-10LP-ND
IC CPLD 10MC 10NS 20DIP

IC CPLD 10MC 10NS 20DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - GAL18V10B-10LP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL18V10B-10LP
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL18V10B-10LP
IC CPLD 10MC 10NS 20DIP

IC CPLD 10MC 10NS 20DIP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - GAL18V10B-10LP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL18V10B-10LP
CPLDs (Complex Programmable Logic Devices) GAL18V10B-10LP
GAL®18V10 Programmable Logic Device (PLD) IC 10 Macrocells 20-PDIP

GAL®18V10 Programmable Logic Device (PLD) IC 10 Macrocells 20-PDIP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-10LP - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL18V10B-10LP
Embedded - CPLDs (Complex Programmable Logic Devices) GAL18V10B-10LP
IC CPLD 10MC 10NS 20DIP

IC CPLD 10MC 10NS 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 204405-GAL18V10B-10LP 719-GAL18V10B-10LP GAL18V10B-10LP-ND GAL18V10B-10LP GAL18V10B-10LP GAL18V10B-10LP
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-10LP DIP FPGA Programmable Logic Device PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 10 10
Package Type PDIP; Other; 20-PDIP Other; PDIP Other; "20-DIP (0.300"", 7.62mm)" PDIP Other; 20-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F)
Supply Voltage Other; 4.75 V to 5.25 V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details