Lattice Semiconductor Corporation PLDs (Programmable Logic Device) GAL16V8D-7LPN

Description
IC CPLD 8MC 7.5NS 20DIP
Request a Quote Datasheet
Description
IC CPLD 8MC 7.5NS 20DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - GAL16V8D-7LPN-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
GAL16V8D-7LPN-ND
PLDs (Programmable Logic Device) GAL16V8D-7LPN-ND
IC CPLD 8MC 7.5NS 20DIP

IC CPLD 8MC 7.5NS 20DIP

Buy Now Datasheet
Singapore, Singapore
DIP FPGA Programmable Logic Device
719-GAL16V8D-7LPN
DIP FPGA Programmable Logic Device 719-GAL16V8D-7LPN
EE PLD, 7.5ns, PAL-Type, CMOS, PDIP20, LEAD FREE, PLASTIC, DIP-20 Product overview: GAL16V8D-7LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-7LPN can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, PAL-Type, CMOS, PDIP20, LEAD FREE, PLASTIC, DIP-20 Product overview: GAL16V8D-7LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-7LPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LPN - 1040765-GAL16V8D-7LPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LPN
1040765-GAL16V8D-7LPN
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LPN 1040765-GAL16V8D-7LPN
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1040765-GAL16V8D-7LP N Packaging: Bulk Mounting: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1040765-GAL16V8D-7LPN
Packaging: Bulk
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LPN - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-7LPN
CPLDs (Complex Programmable Logic Devices) GAL16V8D-7LPN
IC CPLD 8MC 7.5NS 20DIP

IC CPLD 8MC 7.5NS 20DIP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LPN - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16V8D-7LPN
Embedded - CPLDs (Complex Programmable Logic Devices) GAL16V8D-7LPN
IC CPLD 8MC 7.5NS 20DIP

IC CPLD 8MC 7.5NS 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - GAL16V8D-7LPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL16V8D-7LPN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL16V8D-7LPN
IC CPLD 8MC 7.5NS 20DIP

IC CPLD 8MC 7.5NS 20DIP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-7LPN
CPLDs (Complex Programmable Logic Devices) GAL16V8D-7LPN
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD)
Product Number GAL16V8D-7LPN-ND 719-GAL16V8D-7LPN 1040765-GAL16V8D-7LPN GAL16V8D-7LPN GAL16V8D-7LPN GAL16V8D-7LPN GAL16V8D-7LPN
Product Name PLDs (Programmable Logic Device) DIP FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LPN CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) CPLDs (Complex Programmable Logic Devices)
Package Type Other; "20-DIP (0.300"", 7.62mm)" Other; PDIP PDIP; Other; 20-PDIP Other; 20-DIP (0.300", 7.62mm) PDIP Other; 20-DIP (0.300\", 7.62mm)
Internal Frequency 125 MHz
User I/Os 8 pins
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data