Lattice Semiconductor Corporation 125MHz 5V FPGA Programmable Logic Device GAL16V8D-7LP

Description
SPLD GAL Family 8 Macro Cells 125MHz 5V 20-Pin PDIP Product overview: GAL16V8D-7LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-7LP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPLD GAL Family 8 Macro Cells 125MHz 5V 20-Pin PDIP Product overview: GAL16V8D-7LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-7LP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
719-GAL16V8D-7LP
125MHz 5V FPGA Programmable Logic Device 719-GAL16V8D-7LP
SPLD GAL Family 8 Macro Cells 125MHz 5V 20-Pin PDIP Product overview: GAL16V8D-7LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-7LP can be used for catalog matching and distributor lookup.

SPLD GAL Family 8 Macro Cells 125MHz 5V 20-Pin PDIP Product overview: GAL16V8D-7LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-7LP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LP - 132415-GAL16V8D-7LP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LP
132415-GAL16V8D-7LP
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LP 132415-GAL16V8D-7LP
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 132415-GAL16V8D-7LP Packaging: Bulk Mounting: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 132415-GAL16V8D-7LP
Packaging: Bulk
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PLDs (Programmable Logic Device) - GAL16V8D-7LP-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
GAL16V8D-7LP-ND
PLDs (Programmable Logic Device) GAL16V8D-7LP-ND
IC CPLD 8MC 7.5NS 20DIP

IC CPLD 8MC 7.5NS 20DIP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-7LP
CPLDs (Complex Programmable Logic Devices) GAL16V8D-7LP
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LP - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16V8D-7LP
Embedded - CPLDs (Complex Programmable Logic Devices) GAL16V8D-7LP
IC CPLD 8MC 7.5NS 20DIP

IC CPLD 8MC 7.5NS 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - GAL16V8D-7LP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL16V8D-7LP
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL16V8D-7LP
IC CPLD 8MC 7.5NS 20DIP

IC CPLD 8MC 7.5NS 20DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Programmable Logic Devices (PLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-GAL16V8D-7LP 132415-GAL16V8D-7LP GAL16V8D-7LP-ND GAL16V8D-7LP GAL16V8D-7LP GAL16V8D-7LP
Product Name 125MHz 5V FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-7LP PLDs (Programmable Logic Device) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; PDIP PDIP; Other; 20-PDIP Other; "20-DIP (0.300"", 7.62mm)" Other; 20-DIP (0.300\", 7.62mm) PDIP
Internal Frequency 125 MHz
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details