Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 872582-GAL16V8D-25QP
Series: GAL®16V8
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: GAL16V8
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
EE PLD, 25ns, PAL-Type, CMOS, PDIP20, LEAD FREE, PLASTIC, DIP-20 Product overview: GAL16V8D-25QPNI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QPNI can be used for catalog matching and distributor lookup.
IC CPLD 8MC 25NS 20DIP
IC CPLD 8MC 25NS 20DIP
IC CPLD 8MC 25NS 20DIP
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 872582-GAL16V8D-25QPNI | 719-GAL16V8D-25QPNI | GAL16V8D-25QPNI-ND | GAL16V8D-25QPNI | GAL16V8D-25QPNI | GAL16V8D-25QPNI |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QPNI | DIP FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | PDIP; Other; 20-PDIP | Other; PDIP | Other; "20-DIP (0.300"", 7.62mm)" | PDIP | Other; 20-DIP (0.300\", 7.62mm) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||
| Internal Frequency | 41.6 MHz |