EE PLD, 25ns, PAL-Type, CMOS, PDIP20, PLASTIC, DIP-20 Product overview: GAL16V8D-25QPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QPI can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176784-GAL16V8D-25Q
Series: GAL16V8
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 25.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 8
Part Status: Obsolete(EOL)
Family Name: GAL16V8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): GAL16V8A-25QJI; GAL16V8D-25QJI; GAL16V8D-25QJNI;
Introduction Date: May 23, 2001
ECCN: EAR99
Country of Origin: Indonesia, Indonesia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC CPLD 8MC 25NS 20DIP
IC CPLD 8MC 25NS 20DIP
IC CPLD 8MC 25NS 20DIP
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
IC CPLD 8MC 25NS 20DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 719-GAL16V8D-25QPI | 1176784-GAL16V8D-25QPI | GAL16V8D-25QPI-ND | GAL16V8D-25QPI | GAL16V8D-25QPI | GAL16V8D-25QPI | GAL16V8D-25QPI |
| Product Name | DIP FPGA Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QPI | PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; PDIP | Other; "20-DIP (0.300"", 7.62mm)" | Other; 20-DIP (0.300", 7.62mm) | PDIP | Other; 20-DIP (0.300\", 7.62mm) | ||
| Internal Frequency | 41.6 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Propagation Delay | 25 ns | 25 ns |