EE PLD, 25ns, PAL-Type, CMOS, PDIP20, PLASTIC, DIP-20 Product overview: GAL16V8D-25QP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QP can be used for catalog matching and distributor lookup.
IC CPLD 8MC 25NS 20DIP
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
IC CPLD 8MC 25NS 20DIP
IC CPLD 8MC 25NS 20DIP
IC CPLD 8MC 25NS 20DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-GAL16V8D-25QP | GAL16V8D-25QP-ND | GAL16V8D-25QP | GAL16V8D-25QP | GAL16V8D-25QP | GAL16V8D-25QP |
| Product Name | DIP FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; PDIP | Other; "20-DIP (0.300"", 7.62mm)" | Other; 20-DIP (0.300\", 7.62mm) | Other; 20-DIP (0.300", 7.62mm) | PDIP | |
| Internal Frequency | 41.6 MHz | |||||
| Operating Temperature | 0 C (32 F) |