Lattice Semiconductor Corporation FPGA Programmable Logic Device GAL16V8D-25QJN

Description
EE PLD, 25ns, PAL-Type, CMOS, PQCC20, LEAD FREE, PLASTIC, LCC-20 Product overview: GAL16V8D-25QJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QJN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 25ns, PAL-Type, CMOS, PQCC20, LEAD FREE, PLASTIC, LCC-20 Product overview: GAL16V8D-25QJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QJN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 719-GAL16V8D-25QJN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL16V8D-25QJN
FPGA Programmable Logic Device 719-GAL16V8D-25QJN
EE PLD, 25ns, PAL-Type, CMOS, PQCC20, LEAD FREE, PLASTIC, LCC-20 Product overview: GAL16V8D-25QJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QJN can be used for catalog matching and distributor lookup.

EE PLD, 25ns, PAL-Type, CMOS, PQCC20, LEAD FREE, PLASTIC, LCC-20 Product overview: GAL16V8D-25QJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QJN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJN - 136285-GAL16V8D-25QJN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJN
136285-GAL16V8D-25QJN
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJN 136285-GAL16V8D-25QJN
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 136285-GAL16V8D-25QJ N Packaging: Bulk Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 136285-GAL16V8D-25QJN
Packaging: Bulk
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 25.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJN - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-25QJN
CPLDs (Complex Programmable Logic Devices) GAL16V8D-25QJN
IC CPLD 8MC 25NS 20PLCC

IC CPLD 8MC 25NS 20PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL16V8D-25QJN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL16V8D-25QJN
IC CPLD 8MC 25NS 20PLCC

IC CPLD 8MC 25NS 20PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJN - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16V8D-25QJN
Embedded - CPLDs (Complex Programmable Logic Devices) GAL16V8D-25QJN
IC CPLD 8MC 25NS 20PLCC

IC CPLD 8MC 25NS 20PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-25QJN
CPLDs (Complex Programmable Logic Devices) GAL16V8D-25QJN
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 719-GAL16V8D-25QJN 136285-GAL16V8D-25QJN GAL16V8D-25QJN GAL16V8D-25QJN GAL16V8D-25QJN GAL16V8D-25QJN
Product Name FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJN CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type Other; PLCC PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead) PLCC Other; 20-LCC (J-Lead)
Internal Frequency 41.6 MHz
User I/Os 8 pins
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details