Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJI GAL16V8D-25QJI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 067624-GAL16V8D-25QJ I Packaging: Bulk Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): GAL16V8D-25QPI; GAL16V8A-25QJI; GAL16V8D-25QJI; GAL16V8D-25QJNI; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 067624-GAL16V8D-25QJ I Packaging: Bulk Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): GAL16V8D-25QPI; GAL16V8A-25QJI; GAL16V8D-25QJI; GAL16V8D-25QJNI; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJI - 067624-GAL16V8D-25QJI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJI
067624-GAL16V8D-25QJI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJI 067624-GAL16V8D-25QJI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 067624-GAL16V8D-25QJ I Packaging: Bulk Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): GAL16V8D-25QPI; GAL16V8A-25QJI; GAL16V8D-25QJI; GAL16V8D-25QJNI; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 067624-GAL16V8D-25QJI
Packaging: Bulk
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 25.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): GAL16V8D-25QPI; GAL16V8A-25QJI; GAL16V8D-25QJI; GAL16V8D-25QJNI;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 719-GAL16V8D-25QJI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL16V8D-25QJI
FPGA Programmable Logic Device 719-GAL16V8D-25QJI
EE PLD, 25ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL16V8D-25QJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QJI can be used for catalog matching and distributor lookup.

EE PLD, 25ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL16V8D-25QJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QJI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-25QJI
CPLDs (Complex Programmable Logic Devices) GAL16V8D-25QJI
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16V8D-25QJI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL16V8D-25QJI
IC CPLD 8MC 25NS 20PLCC

IC CPLD 8MC 25NS 20PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL16V8D-25QJI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL16V8D-25QJI
IC CPLD 8MC 25NS 20PLCC

IC CPLD 8MC 25NS 20PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD)
Product Number 067624-GAL16V8D-25QJI 719-GAL16V8D-25QJI GAL16V8D-25QJI GAL16V8D-25QJI GAL16V8D-25QJI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJI FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Macrocells 8 8
Package Type PLCC; Other; 20-PLCC (9x9) Other; PLCC Other; 20-LCC (J-Lead) PLCC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Supply Voltage Other; 4.5 V to 5.5 V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details