Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJ GAL16V8D-25QJ

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 730998-GAL16V8D-25QJ Packaging: Bulk Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 8 Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: GAL16V8 Manufacturer Pack Quantity: 460 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 730998-GAL16V8D-25QJ Packaging: Bulk Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 8 Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: GAL16V8 Manufacturer Pack Quantity: 460 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJ - 730998-GAL16V8D-25QJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJ
730998-GAL16V8D-25QJ
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJ 730998-GAL16V8D-25QJ
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 730998-GAL16V8D-25QJ Packaging: Bulk Mounting Style: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 25.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Macrocells: 8 Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: GAL16V8 Manufacturer Pack Quantity: 460 MSL Level: 3 (168 Hours)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 730998-GAL16V8D-25QJ
Packaging: Bulk
Mounting Style: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 25.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: GAL16V8
Manufacturer Pack Quantity: 460
MSL Level: 3 (168 Hours)

Buy Now
FPGA Programmable Logic Device - 719-GAL16V8D-25QJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL16V8D-25QJ
FPGA Programmable Logic Device 719-GAL16V8D-25QJ
EE PLD, 25ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL16V8D-25QJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QJ can be used for catalog matching and distributor lookup.

EE PLD, 25ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL16V8D-25QJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25QJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-25QJ
CPLDs (Complex Programmable Logic Devices) GAL16V8D-25QJ
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJ - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16V8D-25QJ
Embedded - CPLDs (Complex Programmable Logic Devices) GAL16V8D-25QJ
IC CPLD 8MC 25NS 20PLCC

IC CPLD 8MC 25NS 20PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL16V8D-25QJ
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL16V8D-25QJ
IC CPLD 8MC 25NS 20PLCC

IC CPLD 8MC 25NS 20PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD)
Product Number 730998-GAL16V8D-25QJ 719-GAL16V8D-25QJ GAL16V8D-25QJ GAL16V8D-25QJ GAL16V8D-25QJ
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25QJ FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Macrocells 8 8
Logic Family CMOS
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F)
Supply Voltage Other; 4.75V ~ 5.25V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details