EE PLD, 25ns, PAL-Type, CMOS, PDIP20, LEAD FREE, PLASTIC, DIP-20 Product overview: GAL16V8D-25LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25LPN can be used for catalog matching and distributor lookup.
IC CPLD 8MC 25NS 20DIP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 016657-GAL16V8D-25LP
Packaging: Bulk
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 25.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 8
Family Name: GAL16V8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PDIP
Alternative Parts (Cross-Reference): GAL 16V8B-25LP; GAL16V8D-25LP; M4A5-32/32-10VNC48;
Introduction Date: July 29, 2004
ECCN: EAR99
Country of Origin: Indonesia, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
IC CPLD 8MC 25NS 20DIP
IC CPLD 8MC 25NS 20DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 719-GAL16V8D-25LPN | GAL16V8D-25LPN-ND | 016657-GAL16V8D-25LPN | GAL16V8D-25LPN | GAL16V8D-25LPN | GAL16V8D-25LPN |
| Product Name | DIP FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25LPN | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; PDIP | Other; "20-DIP (0.300"", 7.62mm)" | PDIP; Other; 20-PDIP | Other; 20-DIP (0.300\", 7.62mm) | PDIP | |
| Internal Frequency | 41.6 MHz | |||||
| User I/Os | 8 pins | |||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) |