EE PLD, 25ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL16V8D-25LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-25LJ can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 811033-GAL16V8D-25LJ
Packaging: Bulk
Mounting Style: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 25ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 8
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Package: 20-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 460
MSL Level: 3 (168 Hours)
Part Number Series: GAL16V8
IC CPLD 8MC 25NS 20PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 8MC 25NS 20PLCC
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
IC CPLD 8MC 25NS 20PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-GAL16V8D-25LJ | 811033-GAL16V8D-25LJ | GAL16V8D-25LJ | GAL16V8D-25LJ | GAL16V8D-25LJ | GAL16V8D-25LJ | GAL16V8D-25LJ |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-25LJ | CPLDs (Complex Programmable Logic Devices) | IC CPLD 8MC 25NS 20PLCC | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; PLCC | Other; 20-LCC (J-Lead) | PLCC; Other; 20PLCC | Other; 20-LCC (J-Lead) | PLCC | ||
| Internal Frequency | 41.6 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | |||||
| Propagation Delay | 25 ns | 25 ns | 25 ns |