Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-20QJI GAL16V8D-20QJI

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176780-GAL16V8D-20Q JI Series: GAL16V8 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL16V8D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): GAL16V8D-20QPI; GAL16V8D-20QPNI; GAL16V8D-20QJNI; Introduction Date: July 23, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176780-GAL16V8D-20Q JI Series: GAL16V8 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL16V8D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): GAL16V8D-20QPI; GAL16V8D-20QPNI; GAL16V8D-20QJNI; Introduction Date: July 23, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-20QJI - 1176780-GAL16V8D-20QJI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-20QJI
1176780-GAL16V8D-20QJI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-20QJI 1176780-GAL16V8D-20QJI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176780-GAL16V8D-20Q JI Series: GAL16V8 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL16V8D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): GAL16V8D-20QPI; GAL16V8D-20QPNI; GAL16V8D-20QJNI; Introduction Date: July 23, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176780-GAL16V8D-20QJI
Series: GAL16V8
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-LCC (J-Lead)
Mounting: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 8
Part Status: Obsolete(EOL)
Family Name: GAL16V8D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): GAL16V8D-20QPI; GAL16V8D-20QPNI; GAL16V8D-20QJNI;
Introduction Date: July 23, 1996
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 719-GAL16V8D-20QJI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL16V8D-20QJI
FPGA Programmable Logic Device 719-GAL16V8D-20QJI
EE PLD, 20ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL16V8D-20QJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-20QJI can be used for catalog matching and distributor lookup.

EE PLD, 20ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL16V8D-20QJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-20QJI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-20QJI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-20QJI
CPLDs (Complex Programmable Logic Devices) GAL16V8D-20QJI
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL16V8D-20QJI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL16V8D-20QJI
IC CPLD 8MC 20NS 20PLCC

IC CPLD 8MC 20NS 20PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-20QJI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16V8D-20QJI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL16V8D-20QJI
IC CPLD 8MC 20NS 20PLCC

IC CPLD 8MC 20NS 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1176780-GAL16V8D-20QJI 719-GAL16V8D-20QJI GAL16V8D-20QJI GAL16V8D-20QJI GAL16V8D-20QJI
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-20QJI FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 8 8
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 189 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details