IC CPLD 8MC 15NS 20DIP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 35782-GAL16V8D-15QP
Packaging: Bulk
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PDIP
Alternative Parts (Cross-Reference): GAL16V8D-15QPN; GAL 16V8B-15QP; GAL16V8D-15QJN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
EE PLD, 15ns, PAL-Type, CMOS, PDIP20, PLASTIC, DIP-20 Product overview: GAL16V8D-15QP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-15QP can be used for catalog matching and distributor lookup.
IC CPLD 8MC 15NS 20DIP
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
IC CPLD 8MC 15NS 20DIP
IC CPLD 8MC 15NS 20DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | GAL16V8D-15QP-ND | 35782-GAL16V8D-15QP | 719-GAL16V8D-15QP | GAL16V8D-15QP | GAL16V8D-15QP | GAL16V8D-15QP | GAL16V8D-15QP |
| Product Name | PLDs (Programmable Logic Device) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-15QP | DIP FPGA Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; "20-DIP (0.300"", 7.62mm)" | PDIP; Other; 20-PDIP | Other; PDIP | Other; 20-DIP (0.300\", 7.62mm) | Other; 20-DIP (0.300", 7.62mm) | PDIP | |
| Macrocells | 8 | 8 | 8 | ||||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | |||||
| Supply Voltage | Other; 4.75 V to 5.25 V | Other; 5V |