Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 016655-GAL16V8D-15QJ
Packaging: Bulk
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): GAL16V8D-15QPN; GAL16V8D-15QP; GAL 16V8B-15QP; GAL16V8D-15QJN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
15ns CMOS PLD, 8 Macrocells, 16 Inputs, 5V, PLCC Product overview: GAL16V8D-15QJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-15QJN can be used for catalog matching and distributor lookup.
IC CPLD 8MC 15NS 20PLCC
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
IC CPLD 8MC 15NS 20PLCC
IC CPLD 8MC 15NS 20PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 016655-GAL16V8D-15QJN | 719-GAL16V8D-15QJN | GAL16V8D-15QJN | GAL16V8D-15QJN | GAL16V8D-15QJN | GAL16V8D-15QJN |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-15QJN | 5V FPGA Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 8 | 8 | 8 | |||
| Package Type | PLCC; Other; 20-PLCC (9x9) | Other; PLCC | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | PLCC | |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | ||||
| Supply Voltage | Other; 4.75 V to 5.25 V | Other; 5V |