Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714273-GAL16V8D-15QJ
Packaging: Bulk
Mounting Style: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: GAL16V8
Manufacturer Pack Quantity: 460
MSL Level: 3 (168 Hours)
SPLD GAL Family 8 Macro Cells 62.5MHz 5V 20-Pin PLCC Product overview: GAL16V8D-15QJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62.5MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 62.5MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-15QJ can be used for catalog matching and distributor lookup.
IC CPLD 8MC 15NS 20PLCC
IC CPLD 8MC 15NS 20PLCC
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
IC CPLD 8MC 15NS 20PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 714273-GAL16V8D-15QJ | 719-GAL16V8D-15QJ | GAL16V8D-15QJ | GAL16V8D-15QJ | GAL16V8D-15QJ | GAL16V8D-15QJ |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-15QJ | 62.5MHz 5V FPGA Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Macrocells | 8 | 8 | 8 | |||
| Logic Family | CMOS | |||||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | ||||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 5V |