IC CPLD 8MC 15NS 20DIP
EE PLD, 15ns, PAL-Type, CMOS, PDIP20, PLASTIC, DIP-20 Product overview: GAL16V8D-15LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-15LP can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176777-GAL16V8D-15L
Packaging: Bulk
Mounting Style: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): GAL16V8D-15LPN; GAL 16V8B-15LP; GAL16V8D-15LS;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: GAL16V8
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
IC CPLD 8MC 15NS 20DIP
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
IC CPLD 8MC 15NS 20DIP
IC CPLD 8MC 15NS 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | GAL16V8D-15LP-ND | 719-GAL16V8D-15LP | 1176777-GAL16V8D-15LP | GAL16V8D-15LP | GAL16V8D-15LP | GAL16V8D-15LP | GAL16V8D-15LP |
| Product Name | PLDs (Programmable Logic Device) | DIP FPGA Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-15LP | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; "20-DIP (0.300"", 7.62mm)" | Other; PDIP | Other; 20-DIP (0.300\", 7.62mm) | PDIP | Other; 20-DIP (0.300", 7.62mm) | ||
| Internal Frequency | 62.5 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | |||||
| Propagation Delay | 15 ns | 15 ns |