The GAL16V8D-10QJ is a high-performance Complex Programmable Logic Device (CPLD) featuring Electrically Erasable (E¬=) CMOS technology. It offers a maximum propagation delay of 3.5 ns and a maximum frequency of 250 MHz, making it suitable for applications requiring fast logic processing. The device includes eight output logic macrocells, providing flexibility for complex logic designs and the ability to emulate 20-pin PAL devices with full compatibility. This CPLD supports low power consumption, with typical Icc values of 75 mA for low power devices and 45 mA for quarter power devices. It features active pull-ups on all pins and allows for quick reprogramming with high-speed electrical erasure in less than 100 ms. The device is designed for a wide range of applications, including DMA control, state machine control, and high-speed graphics processing. It also boasts a data retention capability of over 20 years and is available in lead-free package options. However, it is important to note that all devices in this series, including the GAL16V8D-10QJ, have been discontinued, which may affect availability for new projects.
EE PLD, 10ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL16V8D-10QJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10QJ can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176772-GAL16V8D-10Q
Packaging: Bulk
Mounting Style: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Macrocells: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 20-LCC
Alternative Parts (Cross-Reference): GAL16V8D-10QJN; GAL16V8D-10QP; GAL16V8D-10QPN;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: GAL16V8
Manufacturer Pack Quantity: 460
MSL Level: 3 (168 Hours)
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
IC CPLD 8MC 10NS 20PLCC
IC CPLD 8MC 10NS 20PLCC
IC CPLD 8MC 10NS 20PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 719-GAL16V8D-10QJ | 1176772-GAL16V8D-10QJ | GAL16V8D-10QJ | GAL16V8D-10QJ | GAL16V8D-10QJ | GAL16V8D-10QJ |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10QJ | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; PLCC | Other; 20-LCC (J-Lead) | PLCC | Other; 20-LCC (J-Lead) | ||
| Internal Frequency | 83.3 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | ||||
| Propagation Delay | 10 ns | 10 ns |