Lattice Semiconductor Corporation 83.3MHz 5V FPGA Programmable Logic Device GAL16V8D-10LPN

Description
SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PDIP Product overview: GAL16V8D-10LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LPN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PDIP Product overview: GAL16V8D-10LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LPN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
83.3MHz 5V FPGA Programmable Logic Device
719-GAL16V8D-10LPN
83.3MHz 5V FPGA Programmable Logic Device 719-GAL16V8D-10LPN
SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PDIP Product overview: GAL16V8D-10LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LPN can be used for catalog matching and distributor lookup.

SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PDIP Product overview: GAL16V8D-10LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - GAL16V8D-10LPN-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
GAL16V8D-10LPN-ND
PLDs (Programmable Logic Device) GAL16V8D-10LPN-ND
IC CPLD 8MC 10NS 20DIP

IC CPLD 8MC 10NS 20DIP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPN - 140906-GAL16V8D-10LPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPN
140906-GAL16V8D-10LPN
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPN 140906-GAL16V8D-10LPN
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 140906-GAL16V8D-10LP N Packaging: Bulk Mounting: Through Hole Programmable Type: EE PLD Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 140906-GAL16V8D-10LPN
Packaging: Bulk
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - GAL16V8D-10LPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL16V8D-10LPN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL16V8D-10LPN
IC CPLD 8MC 10NS 20DIP

IC CPLD 8MC 10NS 20DIP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPN - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16V8D-10LPN
Embedded - CPLDs (Complex Programmable Logic Devices) GAL16V8D-10LPN
IC CPLD 8MC 10NS 20DIP

IC CPLD 8MC 10NS 20DIP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-10LPN
CPLDs (Complex Programmable Logic Devices) GAL16V8D-10LPN
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPN - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-10LPN
CPLDs (Complex Programmable Logic Devices) GAL16V8D-10LPN
IC CPLD 8MC 10NS 20DIP

IC CPLD 8MC 10NS 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 719-GAL16V8D-10LPN GAL16V8D-10LPN-ND 140906-GAL16V8D-10LPN GAL16V8D-10LPN GAL16V8D-10LPN GAL16V8D-10LPN GAL16V8D-10LPN
Product Name 83.3MHz 5V FPGA Programmable Logic Device PLDs (Programmable Logic Device) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPN Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type Other; PDIP Other; "20-DIP (0.300"", 7.62mm)" PDIP; Other; 20-PDIP PDIP Other; 20-DIP (0.300\", 7.62mm) Other; 20-DIP (0.300", 7.62mm)
Internal Frequency 83.3 MHz
User I/Os 8 pins
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details