Lattice Semiconductor Corporation 83.3MHz 5V FPGA Programmable Logic Device GAL16V8D-10LPI

Description
SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PDIP Product overview: GAL16V8D-10LPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LPI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PDIP Product overview: GAL16V8D-10LPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LPI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
83.3MHz 5V FPGA Programmable Logic Device
719-GAL16V8D-10LPI
83.3MHz 5V FPGA Programmable Logic Device 719-GAL16V8D-10LPI
SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PDIP Product overview: GAL16V8D-10LPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LPI can be used for catalog matching and distributor lookup.

SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PDIP Product overview: GAL16V8D-10LPI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LPI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - GAL16V8D-10LPI-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
GAL16V8D-10LPI-ND
PLDs (Programmable Logic Device) GAL16V8D-10LPI-ND
IC CPLD 8MC 10NS 20DIP

IC CPLD 8MC 10NS 20DIP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPI - 1176770-GAL16V8D-10LPI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPI
1176770-GAL16V8D-10LPI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPI 1176770-GAL16V8D-10LPI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176770-GAL16V8D-10L PI Series: GAL16V8 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Programmable Type: EE PLD Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL16V8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): GAL16V8D-10LJI; GAL16V8D-10LJNI; GAL16V8D-10LPNI; Introduction Date: July 23, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176770-GAL16V8D-10LPI
Series: GAL16V8
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 8
Part Status: Obsolete(EOL)
Family Name: GAL16V8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): GAL16V8D-10LJI; GAL16V8D-10LJNI; GAL16V8D-10LPNI;
Introduction Date: July 23, 1996
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16V8D-10LPI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL16V8D-10LPI
IC CPLD 8MC 10NS 20DIP

IC CPLD 8MC 10NS 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - GAL16V8D-10LPI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL16V8D-10LPI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL16V8D-10LPI
IC CPLD 8MC 10NS 20DIP

IC CPLD 8MC 10NS 20DIP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPI - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-10LPI
CPLDs (Complex Programmable Logic Devices) GAL16V8D-10LPI
IC CPLD 8MC 10NS 20DIP

IC CPLD 8MC 10NS 20DIP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-10LPI
CPLDs (Complex Programmable Logic Devices) GAL16V8D-10LPI
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 719-GAL16V8D-10LPI GAL16V8D-10LPI-ND 1176770-GAL16V8D-10LPI GAL16V8D-10LPI GAL16V8D-10LPI GAL16V8D-10LPI GAL16V8D-10LPI
Product Name 83.3MHz 5V FPGA Programmable Logic Device PLDs (Programmable Logic Device) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LPI Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type Other; PDIP Other; "20-DIP (0.300"", 7.62mm)" PDIP Other; 20-DIP (0.300", 7.62mm) Other; 20-DIP (0.300\", 7.62mm)
Internal Frequency 83.3 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Propagation Delay 10 ns 10 ns
Unlock Full Specs
to access all available technical data