IC CPLD 8MC 10NS 20DIP
EE PLD, 10ns, PAL-Type, CMOS, PDIP20, PLASTIC, DIP-20 Product overview: GAL16V8D-10LP from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LP can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 872581-GAL16V8D-10LP
Series: GAL®16V8
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: GAL16V8
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 360
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC CPLD 8MC 10NS 20DIP
IC CPLD 8MC 10NS 20DIP
IC CPLD 8MC 10NS 20DIP
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | GAL16V8D-10LP-ND | 719-GAL16V8D-10LP | 872581-GAL16V8D-10LP | GAL16V8D-10LP | GAL16V8D-10LP | GAL16V8D-10LP | GAL16V8D-10LP |
| Product Name | PLDs (Programmable Logic Device) | DIP FPGA Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LP | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; "20-DIP (0.300"", 7.62mm)" | Other; PDIP | PDIP; Other; 20-PDIP | PDIP | Other; 20-DIP (0.300", 7.62mm) | Other; 20-DIP (0.300\", 7.62mm) | |
| Internal Frequency | 83.3 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | |||||
| Propagation Delay | 10 ns | 10 ns |