Lattice Semiconductor Corporation 166MHz 3.3V FPGA Programmable Logic Device GAL16LV8D-5LJN

Description
SPLD GAL Family 8 Macro Cells 166MHz 3.3V 20-Pin PLCC Product overview: GAL16LV8D-5LJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166MHz, 3.3V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16LV8D-5LJN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPLD GAL Family 8 Macro Cells 166MHz 3.3V 20-Pin PLCC Product overview: GAL16LV8D-5LJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166MHz, 3.3V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16LV8D-5LJN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
166MHz 3.3V FPGA Programmable Logic Device - 719-GAL16LV8D-5LJN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166MHz 3.3V FPGA Programmable Logic Device
719-GAL16LV8D-5LJN
166MHz 3.3V FPGA Programmable Logic Device 719-GAL16LV8D-5LJN
SPLD GAL Family 8 Macro Cells 166MHz 3.3V 20-Pin PLCC Product overview: GAL16LV8D-5LJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166MHz, 3.3V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16LV8D-5LJN can be used for catalog matching and distributor lookup.

SPLD GAL Family 8 Macro Cells 166MHz 3.3V 20-Pin PLCC Product overview: GAL16LV8D-5LJN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166MHz, 3.3V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16LV8D-5LJN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJN - 067623-GAL16LV8D-5LJN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJN
067623-GAL16LV8D-5LJN
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJN 067623-GAL16LV8D-5LJN
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 067623-GAL16LV8D-5LJ N Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 067623-GAL16LV8D-5LJN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16LV8D-5LJN
CPLDs (Complex Programmable Logic Devices) GAL16LV8D-5LJN
GAL®16LV8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

GAL®16LV8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL16LV8D-5LJN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL16LV8D-5LJN
IC PLD 8MC 5NS 20PLCC

IC PLD 8MC 5NS 20PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJN - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16LV8D-5LJN
Embedded - CPLDs (Complex Programmable Logic Devices) GAL16LV8D-5LJN
IC CPLD 8MC 5NS 20PLCC

IC CPLD 8MC 5NS 20PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJN - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
GAL16LV8D-5LJN
CPLDs (Complex Programmable Logic Devices) GAL16LV8D-5LJN
IC CPLD 8MC 5NS 20PLCC

IC CPLD 8MC 5NS 20PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 719-GAL16LV8D-5LJN 067623-GAL16LV8D-5LJN GAL16LV8D-5LJN GAL16LV8D-5LJN GAL16LV8D-5LJN GAL16LV8D-5LJN
Product Name 166MHz 3.3V FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJN CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type Other; PLCC PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead) PLCC Other; 20-LCC (J-Lead)
Internal Frequency 166 MHz
User I/Os 8 pins
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data