Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJ GAL16LV8D-5LJ

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 204401-GAL16LV8D-5LJ Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 204401-GAL16LV8D-5LJ Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJ - 204401-GAL16LV8D-5LJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJ
204401-GAL16LV8D-5LJ
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJ 204401-GAL16LV8D-5LJ
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 204401-GAL16LV8D-5LJ Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 204401-GAL16LV8D-5LJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
166MHz 3.3V FPGA Programmable Logic Device
719-GAL16LV8D-5LJ
166MHz 3.3V FPGA Programmable Logic Device 719-GAL16LV8D-5LJ
SPLD GAL Family 8 Macro Cells 166MHz 3.3V 20-Pin PLCC Product overview: GAL16LV8D-5LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166MHz, 3.3V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16LV8D-5LJ can be used for catalog matching and distributor lookup.

SPLD GAL Family 8 Macro Cells 166MHz 3.3V 20-Pin PLCC Product overview: GAL16LV8D-5LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166MHz, 3.3V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16LV8D-5LJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16LV8D-5LJ
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) GAL16LV8D-5LJ
EE PLD, 5NS, PAL-TYPE

EE PLD, 5NS, PAL-TYPE

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16LV8D-5LJ
CPLDs (Complex Programmable Logic Devices) GAL16LV8D-5LJ
GAL®16LV8D Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

GAL®16LV8D Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 204401-GAL16LV8D-5LJ 719-GAL16LV8D-5LJ GAL16LV8D-5LJ GAL16LV8D-5LJ
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-5LJ 166MHz 3.3V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 8 8
Package Type PLCC; Other; 20-PLCC (9x9) Other; PLCC Other; 20-LCC (J-Lead)
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F)
Supply Voltage Other; 3 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details