EE PLD, 3.5ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL16LV8D-3LJ from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-GAL16LV8D-3LJ can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 204400-GAL16LV8D-3LJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 3.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): GAL16LV8D-3LJN; M4A5-32/32-5VC48; M4A5-32/32-5VNC48;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-GAL16LV8D-3LJ | 204400-GAL16LV8D-3LJ |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16LV8D-3LJ |
| Macrocells | 8 | 8 |
| Package Type | Other; PLCC | PLCC; Other; 20-PLCC (9x9) |
| Internal Frequency | 250 MHz | |
| Propagation Delay | 3.5 ns |