Lattice Semiconductor Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLK5620AV-01T100I CLK5620AV-01T100I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 202601-CLK5620AV-01T 100I Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL Output: EHSTL, HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 202601-CLK5620AV-01T 100I Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL Output: EHSTL, HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLK5620AV-01T100I
202601-CLK5620AV-01T100I
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLK5620AV-01T100I 202601-CLK5620AV-01T100I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 202601-CLK5620AV-01T 100I Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL Output: EHSTL, HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 202601-CLK5620AV-01T100I
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
Output: EHSTL, HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 728-CLK5620AV-01T100I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-CLK5620AV-01T100I
Clock and Timing IC 728-CLK5620AV-01T100I
IC CLK GENERATOR ISP ZD 100-TQFP Product overview: CLK5620AV-01T100I from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLK5620AV-01T100 I can be used for catalog matching and distributor lookup.

IC CLK GENERATOR ISP ZD 100-TQFP Product overview: CLK5620AV-01T100I from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLK5620AV-01T100I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 202601-CLK5620AV-01T100I 728-CLK5620AV-01T100I
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLK5620AV-01T100I Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; TTL; EHSTL, HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL EHSTL, HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
Package Type Surface Mount; 100-TQFP (14x14) Tray
Unlock Full Specs
to access all available technical data