Lattice Semiconductor Corporation Clock and Timing IC CLK5610V01T48C

Description
IC CLK GEN FANOUT BUFFER 48TQFP Product overview: CLK5610V01T48C from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLK5610V01T48C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GEN FANOUT BUFFER 48TQFP Product overview: CLK5610V01T48C from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLK5610V01T48C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-CLK5610V01T48C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-CLK5610V01T48C
Clock and Timing IC 728-CLK5610V01T48C
IC CLK GEN FANOUT BUFFER 48TQFP Product overview: CLK5610V01T48C from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLK5610V01T48C can be used for catalog matching and distributor lookup.

IC CLK GEN FANOUT BUFFER 48TQFP Product overview: CLK5610V01T48C from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLK5610V01T48C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLK5610V01T48C - 202599-CLK5610V01T48C - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLK5610V01T48C
202599-CLK5610V01T48C
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLK5610V01T48C 202599-CLK5610V01T48C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 202599-CLK5610V01T48 C Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL Output: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 320MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 202599-CLK5610V01T48C
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
Output: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 320MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-CLK5610V01T48C 202599-CLK5610V01T48C
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLK5610V01T48C
Bus Interface HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; TTL; HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
Package Type Tray Surface Mount; 48-TQFP (7x7)
Frequency 320 MHz 320 MHz
Unlock Full Specs
to access all available technical data