IC CLK GEN FANOUT BUFF 48TQFP Product overview: CLK5510V-01T48C from Lattice Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLK5510V-01T48C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 202598-CLK5510V-01T4
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
Output: HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 320MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-CLK5510V-01T48C | 202598-CLK5510V-01T48C |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLK5510V-01T48C |
| Bus Interface | HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL | CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; TTL; HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL |
| Package Type | Tray | Surface Mount; 48-TQFP (7x7) |
| Frequency | 320 MHz | 320 MHz |