Lattice Semiconductor Corporation Cable; Connector Type A Laurel Electronics CBL04

Description
CABLE; Connector Type A:D Sub 9 Position Plug; Connector Type B:2 Position Header; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:CBL Series; Computer Connector A:D Sub 9 Position Plug RoHS Compliant: Yes
Datasheet
Description
CABLE; Connector Type A:D Sub 9 Position Plug; Connector Type B:2 Position Header; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:CBL Series; Computer Connector A:D Sub 9 Position Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Connector Type A Laurel Electronics - 14P4965 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Connector Type A Laurel Electronics
14P4965
Cable; Connector Type A Laurel Electronics 14P4965
CABLE; Connector Type A:D Sub 9 Position Plug; Connector Type B:2 Position Header; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:CBL Series; Computer Connector A:D Sub 9 Position Plug RoHS Compliant: Yes

CABLE; Connector Type A:D Sub 9 Position Plug; Connector Type B:2 Position Header; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:CBL Series; Computer Connector A:D Sub 9 Position Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14P4965
Product Name Cable; Connector Type A Laurel Electronics
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details