Lattice Semiconductor Corporation Computer Cable, Serial, 2Ft, Gray; Connector Type A Laurel Electronics CBL02

Description
COMPUTER CABLE, SERIAL, 2FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:USB A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:CBL Series; Cable Length:2ft RoHS Compliant: Yes
Description
COMPUTER CABLE, SERIAL, 2FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:USB A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:CBL Series; Cable Length:2ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 2Ft, Gray; Connector Type A Laurel Electronics - 87K0755 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 2Ft, Gray; Connector Type A Laurel Electronics
87K0755
Computer Cable, Serial, 2Ft, Gray; Connector Type A Laurel Electronics 87K0755
COMPUTER CABLE, SERIAL, 2FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:USB A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:CBL Series; Cable Length:2ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 2FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:USB A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:CBL Series; Cable Length:2ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K0755
Product Name Computer Cable, Serial, 2Ft, Gray; Connector Type A Laurel Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 1862832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details