Lattice Semiconductor Corporation Computer Cable, Serial, 7Ft, Gray; Connector Type A Laurel Electronics CBL01

Description
COMPUTER CABLE, SERIAL, 7FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:RJ11 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:CBL Series; Cable Length:7ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 7FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:RJ11 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:CBL Series; Cable Length:7ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 7Ft, Gray; Connector Type A Laurel Electronics - 87K0754 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 7Ft, Gray; Connector Type A Laurel Electronics
87K0754
Computer Cable, Serial, 7Ft, Gray; Connector Type A Laurel Electronics 87K0754
COMPUTER CABLE, SERIAL, 7FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:RJ11 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:CBL Series; Cable Length:7ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 7FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:RJ11 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:CBL Series; Cable Length:7ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K0754
Product Name Computer Cable, Serial, 7Ft, Gray; Connector Type A Laurel Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Parallel Cables - 1828807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Parallel
Cable Shielding Aluminium-mylar
View Details