Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013629-5962-9476101
Frequency: 83 MHz
Operating Supply Voltage: 5 V
Memory Type: EEPROM
Number of Pins: 68
Number of Logic Elements/Cells: 24
Number of Gates: 4000
Number of Macrocells: 96
Propagation Delay: 20 ns
Categories: OEM Parts(0-9)
Operating Supply Current: 215 mA
Max Frequency: 60 MHz
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 20 ns
Number of I/Os: 48
Number of Logic Blocks (LABs): 24
Nominal Supply Current: 215 mA
Number of Programmable I/O: 48
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013629-5962-9476101MXC |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5962-9476101MXC |