Latrobe Foundry Machine & Supply Co. 4" x 2-1/2" Bushing

Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized
Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized

Suppliers

Company
Product
Description
Supplier Links
4
Latrobe, PA, USA
4" x 2-1/2" Bushing
4" x 2-1/2" Bushing
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized

National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized

Supplier's Site

Technical Specifications

  Latrobe Foundry Machine & Supply Co.
Product Category Pipe Fittings
Product Name 4" x 2-1/2" Bushing
Material 356-F
Unlock Full Specs
to access all available technical data

Similar Products

45 Xleg Elbow Butt - 5008010 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
INJECTION QUILLS - IQ-PVC075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604724 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Hot Tapper Adapter 3.0
Specs
Fitting Type Adapter Fitting
View Details