Latrobe Foundry Machine & Supply Co. 4" Cross

Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized
Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized

Suppliers

Company
Product
Description
Supplier Links
4
Latrobe, PA, USA
4" Cross
4" Cross
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized

National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized

Technical Specifications

  Latrobe Foundry Machine & Supply Co.
Product Category Pipe Fittings
Product Name 4" Cross
Fitting Type Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054659 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Polyamide PG Thread Reducers - 7005309 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details