Latrobe Foundry Machine & Supply Co. 3" Cap

Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized
Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized

Suppliers

Company
Product
Description
Supplier Links
3" Cap
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized

National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized

Technical Specifications

  Latrobe Foundry Machine & Supply Co.
Product Category Pipe Fittings
Product Name 3" Cap
Connection Type 8
Unlock Full Specs
to access all available technical data

Similar Products

Stub End Pro150 Butt - 5018090 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 9.000 inch (229 mm)
Metric Size 225.00 mm (8.86 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604849 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting; Nipple Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.562 inch (14.29 mm)
View Details