Latrobe Foundry Machine & Supply Co. 3/8" Full Coupling: Standard, Schedule 40

Description
Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating
Description
Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating

Suppliers

Company
Product
Description
Supplier Links
3/8
Latrobe, PA, USA
3/8" Full Coupling: Standard, Schedule 40
3/8" Full Coupling: Standard, Schedule 40
Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating

Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating

Technical Specifications

  Latrobe Foundry Machine & Supply Co.
Product Category Pipe Fittings
Product Name 3/8" Full Coupling: Standard, Schedule 40
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Red Tee Butt - 5013289 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
10-32 x 1/8
Specs
Material Stainless
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details