Latrobe Foundry Machine & Supply Co. 2" Full Coupling: 2 x Standard Wall

Description
2 x Standard Wall. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating
Description
2 x Standard Wall. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating

Suppliers

Company
Product
Description
Supplier Links
2
Latrobe, PA, USA
2" Full Coupling: 2 x Standard Wall
2" Full Coupling: 2 x Standard Wall
2 x Standard Wall. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating

2 x Standard Wall. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating

Technical Specifications

  Latrobe Foundry Machine & Supply Co.
Product Category Pipe Fittings
Product Name 2" Full Coupling: 2 x Standard Wall
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Tee Butt - 5012070 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 7.000 inch (178 mm)
View Details
INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604810 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Hot Tapper Adapter 6.0
Specs
Fitting Type Adapter Fitting
View Details