Latrobe Foundry Machine & Supply Co. 10" Flange, Blind

Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Available flat- or raised-face.
Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Available flat- or raised-face.

Suppliers

Company
Product
Description
Supplier Links
10
Latrobe, PA, USA
10" Flange, Blind
10" Flange, Blind
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Available flat- or raised-face.

National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Available flat- or raised-face.

Technical Specifications

  Latrobe Foundry Machine & Supply Co.
Product Category Pipe Fittings
Product Name 10" Flange, Blind
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032627 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass PG Thread Enlarger - 6200052 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Bushing, Reducer For Remote Placement, 3
Specs
Fitting Type Reducer Fitting
View Details