Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
LATROBE FOUNDRY MACHINE & SUPPLY CO.
10" CAP
Latrobe Foundry Machine & Supply Co.
10" Cap
Description
Available April 1, 2010
Latrobe Foundry Machine & Supply Co.
Done
Description
Available April 1, 2010
Suppliers
Company
Product
Description
Supplier Links
Latrobe Foundry Machine & Supply Co.
Latrobe, PA, USA
10" Cap
10" Cap
Available April 1, 2010
Available April 1, 2010
Technical Specifications
Latrobe Foundry Machine & Supply Co.
Product Category
Pipe Fittings
Product Name
10" Cap
Connection Type
8
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Xleg Tee Butt
5012025
Specs
Fitting Type
Tee Fitting
Material
Pigmented Polypropylene
English Size
2.500 inch (63.5 mm)
View Details
Blacoh Fluid Control, Inc.
INJECTION QUILLS
IQ-PP050-V
Specs
Connection Type
Tube - Male English Straight Thread
Material
Polypropylene (PP); POLYPROPYLENE
English Size
0.500 inch (12.7 mm)
View Details
Altech Corp.
Nickel-Plated Brass Metric Thread Plugs
6700625
Specs
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
Metric Size
25.00 mm (0.9843 inch)
View Details
Petersen Products Co.
Safety Gag 3.00" Nominal Pipe Size
936-5000-0300
View Details