Ceramic Heater with Adjustable Thermostat - 1500W; Power Rating:1.5kW; Supply Voltage:-; External Height:9.2"; External Width:3.7"; External Depth:6"; Product Range:-; Plug Type:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Heaters |
| Product Number | 55W8145 |
| Product Name | Ceramic Heater With Adjustable Thermostat 1500W; Power Rating Lasko |
| Heater Type | Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters |